Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802335-MP2229GQ-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 21V
Maximum Output Voltage: 19.95V
Manufacturer Package: 14-PowerVFQFN
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 14QFN
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJUSTABLE 6A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 802335-MP2229GQ-Z | 1589-1572-6-ND | MP2229GQ-Z | MP2229GQ-Z | MP2229GQ-Z | MP2229GQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2229GQ-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 19.95 volts | 0.6000 to 19.95 volts | 0.6000 to 19.95 volts | 0.6000 volts | 0.6000 volts |