IC REG BUCK ADJ 4A TSOT23-8
IC REG BUCK ADJ 4A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
Win Source Part Number: 969514-MP2224GJ-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 17V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2224
IC REG BUCK ADJ 4A TSOT23-8
IC REG BUCK ADJUSTABLE 4A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJUSTABLE 4A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2224GJ-ZCT-ND | 969514-MP2224GJ-Z | MP2224GJ-Z | MP2224GJ-Z | MP2224GJ-Z | MP2224GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 17 volts | 0.6000 volts | 0.6000 to 17 volts | 0.6000 volts |