The MP2223GJ-Z is a dual-channel, synchronous step-down switching regulator capable of delivering up to 3A from channel one and 2A from channel two. It operates over a wide input voltage range of 4.5V to 18V and features low R_DS(ON) internal power MOSFETs, which contribute to its efficiency. The device employs 180° out-of-phase operation to reduce input capacitor requirements and minimize electromagnetic interference (EMI). Key protection features include over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring reliable operation under various conditions. The MP2223GJ-Z also incorporates a power-save mode for improved efficiency at light loads and has adjustable output voltages starting from 0.8V. It is housed in a compact 8-pin TSOT23 package, making it suitable for space-constrained applications such as notebook systems, digital set-top boxes, and flat-panel televisions.
IC REG BCK ADJ 3A/2A DL TSOT23-8
Switching Voltage Regulators Dual Channel 3A/2A, 18V, 540kHz, Synchronous, Step-Down Converter In a 8-Pin TSOT23
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A, 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A/2A DL TSOT23
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2223GJ-ZTR-ND | MP2223GJ-Z | MP2223GJ-Z | MP2223GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts |