Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 14QFN
IC REG BUCK ADJ 4A 14QFN
Switching Voltage Regulators 16V,4A,Sync StepDown Conv w/ Power Good
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-VFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2214DL-LF-P-ND | MP2214DL-LF-P | MP2214DL-LF-P | MP2214DL-LF-P | MP2214DL-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 14.4 volts | 0.8000 volts | 0.8000 to 14.4 volts |