Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2212DN-LF MP2212DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725404-MP2212DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 16V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725404-MP2212DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2212DN-LF - 725404-MP2212DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2212DN-LF
725404-MP2212DN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2212DN-LF 725404-MP2212DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 725404-MP2212DN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 14.4V Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 16V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725404-MP2212DN-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 14.4V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 16V

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP2212DN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2212DN-LF
Voltage Regulators - DC DC Switching Regulators MP2212DN-LF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2212DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2212DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2212DN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 725404-MP2212DN-LF MP2212DN-LF MP2212DN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2212DN-LF Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Special Features Synchronous Rectification
Output Voltage 14.4 volts 0.8000 to 14.4 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
22.2KHZ Power Management IC - 759-IR1153SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 22.2 kHz
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details