Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 14-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 711313-MP2209DL-LF-P
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 14.4V
Manufacturer Package: 14-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 16V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 14-VFDFN Exposed Pad
IC REG BUCK ADJ 2A 14QFN
IC REG BUCK ADJUSTABLE 2A 14QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2209DL-LF-P-ND | 711313-MP2209DL-LF-P | MP2209DL-LF-P | MP2209DL-LF-P | MP2209DL-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2209DL-LF-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 14.4 volts | 14.4 volts | 0.8000 to 14.4 volts | 0.8000 volts |