Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806098-MP2205DL-LF-P
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
IC REG 2.5A 14QFN
Switching Regulator IC Output 14-VFDFN Exposed Pad
IC REG BUCK 16V 2.5A SYNC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806098-MP2205DL-LF-P | MP2205DL-LF-P | MP2205DL-LF-P | MP2205DL-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2205DL-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs |