3A, 2.5V TO 5.5V, SYNCHRONOUS ST
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP2193GC-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 5.5 volts |