Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208664-MP2188GQA-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (2.2x2.6)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.1V, 1.8V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
Switching Voltage Regulators Dual 3A, 5.5V, 1.2MHz, COT Synchronous Step-Down Switchers With Auto Output Discharge
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 208664-MP2188GQA-Z | MP2188GQA-Z-ND | MP2188GQA-Z | MP2188GQA-Z | MP2188GQA-Z | MP2188GQA-Z | MP2188GQA-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2188GQA-Z | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; 16-QFN (2.2x2.6) | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs |