Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps) MP2188GQA-P

Description
DC/DC CONV, SYNC BUCK, 125DEG C; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 125DEG C; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps) - 54AH3347 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps)
54AH3347
Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps) 54AH3347
DC/DC CONV, SYNC BUCK, 125DEG C; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 125DEG C; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3347
Product Name Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps)
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details