Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801606-MP2187GQA-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V (1.1V, 1.8V)
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (2.2x2.6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 16-VFQFN
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
Switching Voltage Regulators Dual 3A, 5.5V, 1.2MHz, COT Synchronous Step-Down Switchers With Auto Output Discharge
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801606-MP2187GQA-Z | MP2187GQA-Z-ND | 541-MP2187GQA-Z | MP2187GQA-Z | MP2187GQA-Z | MP2187GQA-Z | MP2187GQA-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2187GQA-Z | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ/FIX 3A DL 16QFN | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 0.6000 to 5 volts | 1.1 volts | 0.6000 to 5 volts | 0.6000 volts |