Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
Switching Voltage Regulators Dual 3A, 5.5V, 1.2MHz, COT Synchronous Step-Down Switchers With Auto Output Discharge
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1.1V, 1.8V) 2 Output 3A 16-VFQFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
IC REG BUCK ADJ/FIX 3A DL 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1094-2-ND | MP2187GQA-P | MP2187GQA-P | MP2187GQA-P | MP2187GQA-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts |