Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
IC REG BUCK ADJ 3A SOT583
3A, SYNCHRONOUS STEP-DOWN CONVER
3A, SYNCHRONOUS STEP-DOWN CONVER
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2183GTL-ZCT-ND | MP2183GTL-Z | MP2183GTL-Z | MP2183GTL-Z | MP2183GTL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |