Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927691-MP2182GTL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Package: SOT-583
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2182
Categories: Integrated Circuits (ICs)
Case / Package: SOT-583
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP2182GTL-ZTR, 1589-MP2182GTL-ZDKR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
IC REG BUCK ADJ 2A SOT583
2A SYNCHRONOUS STEP-DOWN CONVERT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
2A SYNCHRONOUS STEP-DOWN CONVERT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927691-MP2182GTL-Z | 1589-MP2182GTL-ZCT-ND | MP2182GTL-Z | MP2182GTL-Z | MP2182GTL-Z | MP2182GTL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2182GTL-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |