IC CONVRTR CC 6A 1.5-6V 14QFN
IC CONVRTR CC 6A 1.5-6V 14QFN
IC CONVRTR CC 6A 1.5-6V 14QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP2176GL-ZCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-VFDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6100 to 4.5 volts |