IC REG BUCK ADJ DL 18QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A, 2A, 1A, 3A 18-PowerVFQFN
Switching Voltage Regulators 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck with PG and SS, AEC-Q100 Qualified
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2166GRH-PTR-ND | MP2166GRH-P | MP2166GRH-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 18-PowerVFQFN | Other; 18-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |