Win Source Part Number: 1356121-MP2166GD-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Monolithic Power Systems Inc.
Series: *
Product Status: Active
Package / Case: 18-VFQFN
Supplier Device Package: 18-QFN (2x3)
Base Product Number: MP2166
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Switching Regulator IC Output 18-VFQFN
Switching Voltage Regulators 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck with PG and SS, AEC-Q100 Qualified
IC REG 6V 2A/2A OR 3A/1A LO QUIE
Switching Regulator IC Output 18-VFQFN
IC REG 18QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1356121-MP2166GD-Z | MP2166GD-Z-ND | MP2166GD-Z | MP2166GD-Z | MP2166GD-Z | MP2166GD-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel | Other; 18-VFQFN | Other; 18-VFQFN |