Switching Regulator IC Output 18-VFQFN
IC REG 18QFN
IC REG 6V 2A/2A OR 3A/1A LO QUIE
Switching Regulator IC Output 18-VFQFN
Switching Voltage Regulators 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck with PG and SS, AEC-Q100 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2166GD-P-ND | MP2166GD-P | MP2166GD-P | MP2166GD-P | MP2166GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 18-VFQFN | Other; 18-VFQFN |