IC REG BUCK ADJ 3A 12QFN
Switching Voltage Regulators 2.5-5.5V,3A,2.3MHz,H
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2164GG-PTR-ND | MP2164GG-P | MP2164GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |