Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 142241-MP2162GQH-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-QFN (2x1.5)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
IC REG BUCK ADJ 2A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
IC REG BUCK ADJUSTABLE 2A 8QFN
Switching Voltage Regulators 2A, 6V, 1.5MHz COT Sync Step Dwn Swtchr
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1093-1-ND | 142241-MP2162GQH-P | MP2162GQH-P | MP2162GQH-P | MP2162GQH-P | MP2162GQH-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2162GQH-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-VFDFN | Other; 8-QFN (2x1.5) | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6 volts |