Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885578-MP2162BGQH-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Package: 8-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2162
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1092-6, 1589-1092-1, 1589-1092-2
IC REG BUCK ADJUSTABLE 2A 8QFN
Switching Voltage Regulators 2A,6V,1.5MHz,COT,17u
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
IC REG BUCK ADJ 2A 8QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1092-2-ND | 885578-MP2162BGQH-P | MP2162BGQH-P | MP2162BGQH-P | MP2162BGQH-P | MP2162BGQH-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2162BGQH-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN | Other; 8-QFN (2x1.5) | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts | 0.6000 volts |