Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 851214-MP2162AGQHT-Z
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MP2162
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1569-1, 1589-1569-2, MP2162AGQHT-Z-ND, 1589-1569-6
IC REG BUCK ADJ 2A 8TQFN
IC REG BUCK ADJUSTABLE 2A 8TQFN
IC REG BUCK ADJUSTABLE 2A 8TQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1569-1-ND | 851214-MP2162AGQHT-Z | MP2162AGQHT-Z | MP2162AGQHT-Z | MP2162AGQHT-Z | MP2162AGQHT-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2162AGQHT-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-WFDFN | Other; Reel - TR | Other; 8-WFDFN | Other; 8-WFDFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6 volts |