Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801220-MP2162AGQH-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 8-QFN (1.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 8-VFDFN
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Switching Voltage Regulators 2A 6V Sync Step Down Switcher
IC REG BUCK ADJUSTABLE 2A 8QFN
IC REG BUCK ADJUSTABLE 2A 8QFN
IC REG BUCK ADJ 2A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801220-MP2162AGQH-Z | 1589-1568-2-ND | MP2162AGQH-Z | MP2162AGQH-Z | MP2162AGQH-Z | MP2162AGQH-Z | MP2162AGQH-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2162AGQH-Z | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 6 volts | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6 volts |