Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789120-MP2162AGQH-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-QFN (1.5x2)
Output Voltage MAX: 6V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 2A 6V Sync Step Down Switcher
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
IC REG BUCK ADJ 2A 8QFN
IC REG BUCK ADJUSTABLE 2A 8QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2162AGQH-P-ND | 789120-MP2162AGQH-P | MP2162AGQH-P | MP2162AGQH-P | MP2162AGQH-P | MP2162AGQH-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2162AGQH-P | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |