Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Win Source Part Number: 1126914-MP2161AGJ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2161
Switching Voltage Regulators 2A 6V IQ Sync Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2161AGJ-P-ND | 1126914-MP2161AGJ-P | MP2161AGJ-P | MP2161AGJ-P | MP2161AGJ-P | MP2161AGJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; Tape & Reel (TR) | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts |