Win Source Part Number: 993505-MP21600GQD-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 6-VFDFN
Supplier Device Package: 6-QFN (1x1.5)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP21600
Switching Voltage Regulators 0.6A, 2.3-5.5V, Synchronous, Step-Down Converter with 11 A IQ in Ultra-Small 1x1.5mm QFN
IC REG 0.6A 6QFN
IC REG 2.3-5.5V 0.6A SYNCH STE
Switching Regulator IC Output 6-VFDFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 993505-MP21600GQD-Z | MP21600GQD-Z | MP21600GQD-Z | MP21600GQD-Z | MP21600GQD-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 6-VFDFN |