Switching Regulator IC Output 6-VFDFN
0.6A 5.5V 2.2MHz Synchronous Step-down
0.6A 5.5V 2.2MHz Synchronous Step-down
IC REG 2.3-5.5V 0.6A SYNCH STE
Switching Voltage Regulators 0.6A, 2.3-5.5V, Synchronous, Step-Down Converter with 11 A IQ in Ultra-Small 1x1.5mm QFN
IC REG 0.6A 6QFN
Switching Regulator IC Output 6-VFDFN
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP21600GQD-P-ND | 337562 | MP21600GQD-P | MP21600GQD-P | MP21600GQD-P | MP21600GQD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-VFDFN | Other; QFN-6 | Other; 6-VFDFN |