Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2158GQH-P

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1088-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1088-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1088-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1088-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1088-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1088-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1088-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2158GQH-P - 1078890-MP2158GQH-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2158GQH-P
1078890-MP2158GQH-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2158GQH-P 1078890-MP2158GQH-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078890-MP2158GQH-P Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-QFN (2x1.5) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078890-MP2158GQH-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-QFN (2x1.5)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2158GQH-P
Switching Voltage Regulators MP2158GQH-P
Switching Voltage Regulators 1A, 6V, 1.5MHz Sync Step Dwn Swtchr

Switching Voltage Regulators 1A, 6V, 1.5MHz Sync Step Dwn Swtchr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2158GQH-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2158GQH-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2158GQH-P
IC REG BUCK ADJ 1A 8QFN

IC REG BUCK ADJ 1A 8QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2158GQH-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2158GQH-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2158GQH-P
IC REG BUCK ADJUSTABLE 1A 8QFN

IC REG BUCK ADJUSTABLE 1A 8QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2158GQH-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2158GQH-P
Voltage Regulators - DC DC Switching Regulators MP2158GQH-P
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1088-6-ND 1078890-MP2158GQH-P MP2158GQH-P MP2158GQH-P MP2158GQH-P MP2158GQH-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2158GQH-P Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-VFDFN Other; 8-QFN (2x1.5) Other; 8-VFDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data