The MP2155GQ-P is a highly efficient Buck-Boost converter designed for applications requiring adjustable output voltage from 1.5V to 5V, with an input voltage range of 2V to 5.5V. It features a maximum load capability of 1A at 3.3V output when supplied with input voltages between 2.7V and 5.5V. The device operates at a fixed switching frequency of 1MHz, which helps maintain stability and fast transient response. With a quiescent current of approximately 80OºA, the MP2155GQ-P is suitable for battery-powered devices, ensuring longer battery life through its optional pulse skipping mode during light load conditions. The converter includes internal soft start, over-temperature protection, and short-circuit protection, enhancing its reliability in various applications such as portable instruments, tablet PCs, and POS systems. The product is housed in a compact 3x3mm QFN10 package, making it ideal for space-constrained designs.
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1A, 2.2A 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1A, 2.2A 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1A, 2.2A 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1.5V (3.3V) 1 Output 1A, 2.2A 10-VFDFN Exposed Pad
IC REG BCK BST 3.3V/ADJ 10QFN
IC REG BCK BST 3.3V/ADJ 10QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1087-1-ND | MP2155GQ-P | MP2155GQ-P | MP2155GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 to 5 volts | 1.5 to 5 volts | 1.5 volts |