Monolithic Power Systems, Inc. Dc/dc Conv, Buck-Boost, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2155GQ-P

Description
DC/DC CONV, BUCK-BOOST, 1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2.7mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1A; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2.7mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1A; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3335 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3335
Dc/dc Conv, Buck-Boost, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3335
DC/DC CONV, BUCK-BOOST, 1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2.7mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1A; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:2.7mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1A; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2155GQ-P
Switching Voltage Regulators MP2155GQ-P
Switching Voltage Regulators High Eff Sngl Indctr buck-boost

Switching Voltage Regulators High Eff Sngl Indctr buck-boost

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3335 MP2155GQ-P
Product Name Dc/dc Conv, Buck-Boost, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details