IC REG BUCK ADJ 3A SOT563
Switching Regulator IC Output SOT-563, SOT-666
IC REG 2.5-5.5V 3A SYNCH 1.1MHZ
Switching Voltage Regulators 3A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A Iq and Output Discharge in SOT563
Switching Regulator IC Output SOT-563, SOT-666
IC REG 2.5-5.5V 3A SYNCH 1.1MHZ
IC REG 3A SOT563
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2153GTF-ZCT-ND | MP2153GTF-Z | MP2153GTF-Z | MP2153GTF-Z | MP2153GTF-Z | MP2153GTF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | |||||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts |