IC REG BUCK 3.3V 3A SOT563
Switching Voltage Regulators 3A,2.5-5.5V,3.3V Vout,1.1MHz,Synchron
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A SOT-563, SOT-666
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2153GTF-33-ZTR-ND | MP2153GTF-33-Z | MP2153GTF-33-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts |