Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A SOT-563, SOT-666
Switching Voltage Regulators 3A,2.5-5.5V,1.8V Vout,1.1MHz,Synchron
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2153GTF-18-P | MP2153GTF-18-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SOT-563, SOT-666 | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.8 to ? volts |