Switching Voltage Regulators 3A,2.5-5.5V,1.2V Vout,1.1MHz,Synchron
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A SOT-563, SOT-666
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2153GTF-12-Z | MP2153GTF-12-Z |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SOT-563, SOT-666 | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.2 to ? volts |