IC REG BUCK ADJ 3A 6UTQFN
Switching Voltage Regulators 3A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A Iq and Output Discharge in SOT563
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-UFDFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2153GQFU-ZTR-ND | MP2153GQFU-Z | MP2153GQFU-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |