The MP2153GQFU-15-Z is a monolithic, step-down switching regulator designed to deliver a continuous output current of up to 3A. It operates within an input voltage range of 2.5V to 5.5V and can regulate output voltages as low as 0.6V, making it suitable for various low-power applications such as solid-state drives, portable devices, and battery-powered instruments. This regulator features a constant-on-time (COT) control scheme that enhances transient response and simplifies loop stabilization. It includes several fault protection mechanisms, including cycle-by-cycle current limiting and thermal shutdown, ensuring reliable operation. The device has a low quiescent current of 25OºA and operates at a switching frequency of 1.1MHz. The MP2153GQFU-15-Z is available in compact SOT563 (1.6mm x 1.6mm) or UTQFN-6 (1.2mm x 1.6mm) packages, requiring minimal external components for implementation. This product is lead-free, halogen-free, and complies with the RoHS directive, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions.
IC REG BUCK 1.5V 3A 6UTQFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 6-UFDFN
Switching Voltage Regulators 5.5V,3A,Sync Step-Down Converter with 25 A IQ and Output Discharge in Ultra-Small Package
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2153GQFU-15-ZTR-ND | MP2153GQFU-15-Z | MP2153GQFU-15-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.5 volts | 1.5 to ? volts |