IC REG BUCK 1.2V 3A 6UTQFN
5.5V 3A Sync Step-Down Converter with 25
5.5V 3A Sync Step-Down Converter with 25
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 6-UFDFN
Switching Voltage Regulators 5.5V,3A,Sync Step-Down Converter with 25 A IQ and Output Discharge in Ultra-Small Package
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2153GQFU-12-PTR-ND | 337558 | MP2153GQFU-12-P | MP2153GQFU-12-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; UTQFN-6 | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 to ? volts |