Switching Regulator IC Output SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
Switching Regulator IC Output SOT-563, SOT-666
IC REG 2A SOT563
IC REG 2.5-5.5V 2A SYNCH 1.1MHZ
Switching Voltage Regulators 2A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A IQ and Output Discharge in SOT563
IC REG 2.5-5.5V 2A SYNCH 1.1MHZ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2152GTF-ZTR-ND | MP2152GTF-Z | MP2152GTF-Z | MP2152GTF-Z | MP2152GTF-Z | MP2152GTF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | |||||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts |