Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MP2152GTF-Z

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Supplier Device Package: SOT-563 Package / Case: SOT-563, SOT-666 Mounting Type: Surface Mount Base Product Number: MP2152 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Supplier Device Package: SOT-563 Package / Case: SOT-563, SOT-666 Mounting Type: Surface Mount Base Product Number: MP2152 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - MP2152GTF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
MP2152GTF-Z
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MP2152GTF-Z
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Supplier Device Package: SOT-563 Package / Case: SOT-563, SOT-666 Mounting Type: Surface Mount Base Product Number: MP2152 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Supplier Device Package: SOT-563
Package / Case: SOT-563, SOT-666
Mounting Type: Surface Mount
Base Product Number: MP2152
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number MP2152GTF-Z
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details