IC REG BUCK ADJ 2A 6UTQFN
Switching Voltage Regulators 2A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A IQ and Output Discharge in SOT563
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-UFDFN
IC REG BUCK ADJ 2A 6UTQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2152GQFU-ZTR-ND | MP2152GQFU-Z | MP2152GQFU-Z | MP2152GQFU-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |