IC REG BUCK 2.5V 2A 6UTQFN
Switching Voltage Regulators 5.5V,2A,Sync Step-Down Converter with 25 A IQ and Output Discharge in QFN and SOT563 Packages
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 6-UFDFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2152GQFU-25-ZTR-ND | MP2152GQFU-25-Z | MP2152GQFU-25-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.5 volts | 2.5 to ? volts |