IC REG BUCK 1.8V 2A 6UTQFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 6-UFDFN
Switching Voltage Regulators 5.5V,2A,Sync Step-Down Converter with 25 A IQ and Output Discharge in QFN and SOT563 Packages
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2152GQFU-18-PTR-ND | MP2152GQFU-18-P | MP2152GQFU-18-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts |