Switching Regulator IC Output SOT-563, SOT-666
Switching Regulator IC Output SOT-563, SOT-666
IC REG 1A SOT563
Switching Voltage Regulators 1A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A Iq and Output Discharge in SOT563
IC REG 2.5-5.5V 1A SYNCH 1.1MHZ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2151GTF-P-ND | MP2151GTF-P | MP2151GTF-P | MP2151GTF-P | MP2151GTF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |