Switching Voltage Regulators 1A,2.5-5.5V,2.5V Vout,1.1MHz,Synchron
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-563, SOT-666
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2151GTF-25-P | MP2151GTF-25-P |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SOT-563, SOT-666 | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.5 to ? volts |