IC REG BUCK 1.2V 1A SOT563
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A SOT-563, SOT-666
Switching Voltage Regulators 1A,2.5-5.5V,1.2V Vout,1.1MHz,Synchron
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2151GTF-12-PTR-ND | MP2151GTF-12-P | MP2151GTF-12-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.2 volts | 1.2 to ? volts |