IC REG BUCK ADJ 1A 6UTQFN
IC REG BUCK ADJ 1A 6UTQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UFDFN
Switching Voltage Regulators 1A, 2.5-5.5V, 1.1MHz, Synchronous, Step-Down Converter with 25 A Iq and Output Discharge in SOT563
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2151GQFU-ZTR-ND | MP2151GQFU-Z | MP2151GQFU-Z | MP2151GQFU-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |