IC REG BUCK 3.3V 1A 6UTQFN
Switching Voltage Regulators 5.5V,1A,Synchronous Step-Down Converter with 25 A IQ and Output Discharge in an Ultra-Small Package
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFDFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2151GQFU-33-PTR-ND | MP2151GQFU-33-P | MP2151GQFU-33-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts |