Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 1A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 1A SOT-23-8 Thin, TSOT-23-8
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802509-MP2149GJ-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.608V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 5.5V
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK ADJ 1A DL TSOT23-8
IC REG BUCK ADJ 1A DL TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 1A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 1A DL TSOT23-8
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1876-1-ND | 802509-MP2149GJ-Z | MP2149GJ-Z | MP2149GJ-Z | MP2149GJ-Z | MP2149GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2149GJ-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.6080 to 5.5 volts | 5.5 volts | 0.6080 volts | 0.6080 to 5.5 volts | 0.6080 volts |