Monolithic Power Systems, Inc. Switching Voltage Regulators MP2148GQD-P

Description
Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN
Datasheet
Description
Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2148GQD-P
Switching Voltage Regulators MP2148GQD-P
Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN

Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3330
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3330
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2148GQD-P 54AH3330
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details