Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804099-MP2148GQD-25-
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 6-QFN (1x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-VFDFN
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG BUCK 2.5V 1A 6QFN
IC REG BUCK 2.5V 1A 6QFN
IC REG BUCK 2.5V 1A 6QFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-VFDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2148GQD-25-ZDKR-ND | 804099-MP2148GQD-25-Z | MP2148GQD-25-Z | MP2148GQD-25-Z | 541-MP2148GQD-25-Z | MP2148GQD-25-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2148GQD-25-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 2.5V 1A 6QFN | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts |